FORD - WSS-M2P170-B6

PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, MODERATE VISIBILITY, 650 DEGREE C, max ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 17 March 2009
Status: inactive
Page Count: 4
scope:

These specifications define the minimum heat and corrosion performance requirements for chassis and engine components

Document History

October 18, 2013
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, MODERATE VISIBILITY, 650°C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components
May 25, 2010
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, MODERATE VISIBILITY, 650 DEGREES C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components
WSS-M2P170-B6
March 17, 2009
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, MODERATE VISIBILITY, 650 DEGREE C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components

References

Advertisement