DIN EN ISO 228-1
Pipe threads where pressure-tight joints are not made on the threads - Part 1: Dimensions, tolerances and designation - Limits of size
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2003 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Special screw threads): | 21.040.30 |
Document History
May 1, 2003
Pipe threads where pressure-tight joints are not made on the threads - Part 1: Dimensions, tolerances and designation (ISO 228-1:2000)
This part of ISO 228, specifies the requirements for thread form, dimensions, tolerances and designation for fastening pipe threads, thread sizes 1/16 to 6 inclusive. Both internal and external...
DIN EN ISO 228-1
May 1, 2003
Pipe threads where pressure-tight joints are not made on the threads - Part 1: Dimensions, tolerances and designation - Limits of size
A description is not available for this item.