ASTM A56

Standard Specifications for WROUGHT IRON CRANE CHAIN

inactive
Buy Now
Organization: ASTM
Publication Date: 14 February 1968
Status: inactive
Page Count: 4
scope:

These specifications cover wrought iron2 crane chain generally used for slings, cranes, steam shovels, and marine uses, and when an all wrought iron chain is desired.

2 Wrought iron is defined as follows in the Definitions of Terms Relating to Wrought Iron (ASTM Designation: A 81):

Wrought Iron-A. ferrous material, aggregated from a solidifying mass of pasty particles of highly refined metallic iron with which, without subsequent fusion, is incorporated a minutely and uniformly distributed quantity of slag.

Document History

ASTM A56
February 14, 1968
Standard Specifications for WROUGHT IRON CRANE CHAIN
These specifications cover wrought iron2 crane chain generally used for slings, cranes, steam shovels, and marine uses, and when an all wrought iron chain is desired. 2 Wrought iron is defined as...

References

Advertisement