DSF/FPREN 61975

System tests for high-voltage direct current (HVDC) installations

inactive
Organization: DS
Status: inactive
Page Count: 65
ICS Code (Control equipment for electric power systems): 29.240.30
scope:

This standard applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c. system. The tests specified in this standard are based on bidirectional and bipolar high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c.system. The test requirements and acceptance criteria should be agreed for back-to-back installations, while multi terminal systems and voltage sourced converters are not included in this standard. For monopolar HVDC installations the standard applies except for bipolar tests. For the special functions or performances, which are claimed by specific project, some extra test items not included in this standard should be added according to the technical specification requirements. This standard only serves as the guideline of system tests for high-voltage direct current (HVDC) installations. The standard gives potential users guidance, regarding how to plan commissioning activities. The tests described in the guide may not be applicable to all projects, but represent a range of possible tests which should be considered. Therefore, it is preferable that the project organization establishes the individual test program based on this guidance.

Document History

December 7, 2022
High-voltage direct current (HVDC) installations – System tests
IEC 61975:2010(E) applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c. system. The...
February 13, 2017
High-voltage direct current (HVDC) installations – System tests
IEC 61975:2010(E) applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c. system. The...
September 21, 2010
High-voltage direct current (HVDC) installations - System tests
IEC 61975:2010(E) applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c. system. The...
High-voltage direct current (HVDC) installations - System tests
This standard applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c. system. The tests...
DSF/FPREN 61975
System tests for high-voltage direct current (HVDC) installations
This standard applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c. system. The tests...
High-voltage direct current (HVDC) installations - System tests
IEC 61975:2010(E) applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c. system. The...
High-voltage direct current (HVDC) installations – System tests
IEC 61975:2010(E) applies to system tests for high-voltage direct current (HVDC) installations which consist of a sending terminal and a receiving terminal, each connected to an a.c. system. The...
Advertisement