DS/EN 302617-1 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service using amplitude modulation; Part 1: Technical characteristics and methods of measurement

active, Most Current
Organization: DS
Publication Date: 27 March 2009
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document states the minimum performance requirements for radio transmitters receivers and transceivers at ground-based aeronautical stations operating in the UHF band (225 MHz to 399,975 MHz) allocated to the aeronautical mobile service. The present document applies to DSB AM systems, with channel separations of 25 kHz intended for analogue speech. The scope of the present document is limited to ground base stations.

Document History

DS/EN 302617-1 V1.1.1
March 27, 2009
Electromagnetic compatibility and Radio spectrum Matters (ERM); Ground-based UHF radio transmitters, receivers and transceivers for the UHF aeronautical mobile service using amplitude modulation; Part 1: Technical characteristics and methods of measurement
The present document states the minimum performance requirements for radio transmitters receivers and transceivers at ground-based aeronautical stations operating in the UHF band (225 MHz to 399,975...
Advertisement