ISO 3327

Hardmetals - Determination of transverse rupture strength

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2009
Status: active
Page Count: 10
ICS Code (Mechanical testing of metals): 77.040.10
ICS Code (Powder metallurgy): 77.160
scope:

This International Standard specifies a method for the determination of the transverse rupture strength of hardmetals.

This method is applicable to hardmetals of negligible ductility. If it is used for hardmetals showing significant plastic deformation before breaking, incorrect results may be obtained. In such cases, the method may be used for comparison purposes only.

Document History

ISO 3327
May 15, 2009
Hardmetals - Determination of transverse rupture strength
This International Standard specifies a method for the determination of the transverse rupture strength of hardmetals. This method is applicable to hardmetals of negligible ductility. If it is used...
January 1, 1982
Hardmetals - Determination of Transverse Rupture Strength Second Edition; (CEN EN 23327: 1993)
A description is not available for this item.

References

Advertisement