MHI - MH10.8.6

Bar Codes & Two-Dimensional Symbols for Packaging

active, Most Current
Organization: MHI
Publication Date: 1 January 2004
Status: active
scope:

Description:

MH10.8.6 - BAR CODES AND TWO-DIMENSIONAL SYMBOLS FOR PRODUCT PACKAGING - Originally approved in 2003, published in 2004. This standard is an application standard for the marking of product packages with linear bar code and two-dimensional symbols. It defines minimum requirements for identifying product packages that are distributed outside the originating location. It specifies label data content and requirements, including data element requirements; data representation; rules for encoding of mandatory and optional elements in machine-readable symbols; and human readable information.

Document History

MH10.8.6
January 1, 2004
Bar Codes & Two-Dimensional Symbols for Packaging
Description: MH10.8.6 - BAR CODES AND TWO-DIMENSIONAL SYMBOLS FOR PRODUCT PACKAGING - Originally approved in 2003, published in 2004. This standard is an application standard for the marking of...

References

Advertisement