ISO 13678

Petroleum and natural gas industries — Evaluation and testing of thread compounds for use with casing, tubing, line pipe and drill stem elements

inactive
Buy Now
Organization: ISO
Publication Date: 15 May 2009
Status: inactive
Page Count: 54
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard provides requirements, recommendations and methods for the testing of thread compounds intended for use on ISO/API thread forms, as well as proprietary casing, tubing, line pipe and drill stem elements with rotary shouldered connections. The tests outlined are used to evaluate the critical performance properties and physical and chemical characteristics of thread compounds under laboratory conditions.

These test methods are primarily intended for thread compounds formulated with a lubricating base grease and are not applicable to some materials used for lubricating and/or sealing thread connections. It is recognized that many areas can have environmental requirements for products of this type. This International Standard does not include requirements for environmental compliance. It is the responsibility of the end user to investigate these requirements and to select, use and dispose of the thread compounds and related waste materials accordingly.

Document History

December 1, 2010
Petroleum and natural gas industries — Evaluation and testing of thread compounds for use with casing, tubing, line pipe and drill stem elements
This International Standard provides requirements, recommendations and methods for the testing of thread compounds intended for use on ISO/API thread forms, as well as proprietary casing, tubing,...
ISO 13678
May 15, 2009
Petroleum and natural gas industries — Evaluation and testing of thread compounds for use with casing, tubing, line pipe and drill stem elements
This International Standard provides requirements, recommendations and methods for the testing of thread compounds intended for use on ISO/API thread forms, as well as proprietary casing, tubing,...
October 15, 2005
Petroleum and natural gas industries - Evaluation and testing of thread compounds for use with casing, tubing and line pipe
A description is not available for this item.
December 1, 2000
Petroleum and Natural Gas Industries - Evaluation and Testing of Thread Compounds for Use with Casing, Tubing and Line Pipe
A description is not available for this item.

References

Advertisement