GMW3038
Polyamide 66 – Glass Fiber Reinforced, Heat Stabilized
| Organization: | GMW |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This standard covers properties of various types of glass fiber reinforced, heat stabilized polyamide 66 (nylon 66), which are used in injected form for molded components.
Material Description. Additional characteristics beyond the amount of glass fiber reinforcement will be indicated by code letters as described in Table 1 and shown in Table 2 and Paragraph 8.
Symbols. The material abbreviations according to ISO 11469 are shown in Table 2.
Typical Applications. Typical applications include the following: Electrical Components, Pedals, Fans, Fan Shrouds.
Remarks. Replaced specifications are shown in Table 2.
The classification into groups is according to the different ranges of glass fiber content.
Document History