ISO 29581-1

Cement - Test methods - Part 1: Analysis by wet chemistry

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2009
Status: active
Page Count: 56
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This part of ISO 29581 specifies the methods for the analysis of cement by wet chemistry.

This part of ISO 29581 gives the reference methods and, in certain cases, an alternative method that can be considered to be equivalent. In the case of a dispute, only the reference methods are used.

It is permitted to use other methods provided they are calibrated, either against the reference methods or against internationally accepted reference materials, in order to demonstrate their equivalence. In case of dispute, only the reference methods are used.

This part of ISO 29581 describes methods that apply principally to cements, but which can also be applied to their constituent materials. They can also be applied to other materials, the standards for which call up these methods.

Standard specifications state which methods are used.

Document History

ISO 29581-1
March 15, 2009
Cement - Test methods - Part 1: Analysis by wet chemistry
This part of ISO 29581 specifies the methods for the analysis of cement by wet chemistry. This part of ISO 29581 gives the reference methods and, in certain cases, an alternative method that can be...

References

Advertisement