DS/ISO 7176-21

Wheelchairs - Part 21: Requirements and test methods for electromagnetic compatibility of electrically powered wheelchairs and scooters, and battery chargers

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 April 2009
Status: active
Page Count: 30
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This part of ISO 7176 specifies requirements and test methods for electromagnetic emissions and for electromagnetic immunity of electrically powered wheelchairs and scooters with a maximum speed not more than 15 km/h intended for indoor and/or outdoor use by people with disabilities. It is also applicable to manual wheelchairs with an add-on power kit. It is not applicable to vehicles designed to carry more than one person. This document also specifies requirements and test methods for the electromagnetic compatibility of battery chargers intended for use with electrically powered wheelchairs and scooters. A reference configuration is specified for adjustable wheelchairs and scooters to enable test results to be used for comparison of performance. NOTE The term "wheelchair" is used in this part of ISO 7176 to cover electrically powered wheelchairs, scooters and manual wheelchairs with an add-on power kit.

Document History

DS/ISO 7176-21
April 2, 2009
Wheelchairs - Part 21: Requirements and test methods for electromagnetic compatibility of electrically powered wheelchairs and scooters, and battery chargers
This part of ISO 7176 specifies requirements and test methods for electromagnetic emissions and for electromagnetic immunity of electrically powered wheelchairs and scooters with a maximum speed not...
July 15, 2003
Wheelchairs - Part 21: Requirements and test methods for electromagnetic compatibility of electrically powered wheelchairs and motorized scooters
This standard specifies requirements and test methods for electromagnetic emissions and for electromagnetic immunity of electric powered wheelchairs and motorized scooters with a maximum speed of not...
Wheelchairs ? Part 21: Requirements and test methods for electromagnetic compatibility of electrically powered wheelchairs and scooters, and battery chargers
This part of ISO 7176 specifies requirements and test methods for electromagnetic emissions and for electromagnetic immunity of electrically powered wheelchairs and scooters with a maximum speed of...
Advertisement