CEN - EN 15551

Railway applications - Railway rolling stock - Buffers

inactive
Organization: CEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 74
ICS Code (Railway rolling stock in general): 45.060.01

Document History

August 1, 2022
Railway applications - Railway rolling stock - Buffers
This document defines the requirements for buffers with 105 mm, 110 mm and 150 mm stroke for vehicles or units which use buffers and screw coupling. It covers the functionality, interfaces and...
January 1, 2017
Railway applications - Railway rolling stock - Buffers
This European Standard defines the requirements for buffers with 105 mm, 110 mm and 150 mm stroke for vehicles or units which use buffers and screw coupling. It covers the functionality, interfaces...
EN 15551
March 1, 2009
Railway applications - Railway rolling stock - Buffers
A description is not available for this item.
March 1, 2009
Railway applications - Railway rolling stock - Buffers
This European Standard defines the requirements for buffers with 105 mm, 110 mm and 150 mm stroke for vehicles or units which use buffers and screw coupling at the coupling interface with other...

References

Advertisement