DIN IEC 61196-7

Coaxial communication cables - Part 7: Sectional specification for cables for BCT-cabling in accordance with ISO/IEC 15018 (EN 50173-4) - Indoor drop cables for systems operating at 5 MHz to 3000 MHz (IEC 46A/905/CD:2008)

inactive, Most Current
Organization: DIN
Publication Date: 1 February 2009
Status: inactive
Page Count: 22
ICS Code (Coaxial cables. Waveguides): 33.120.10

Document History

DIN IEC 61196-7
February 1, 2009
Coaxial communication cables - Part 7: Sectional specification for cables for BCT-cabling in accordance with ISO/IEC 15018 (EN 50173-4) - Indoor drop cables for systems operating at 5 MHz to 3000 MHz (IEC 46A/905/CD:2008)
A description is not available for this item.
Advertisement