DSF/IEC 60884-1 Amd.2 Ed. 3.0 - 23B/963/CDV

Amendment 2 - Plugs and socket-outlets for household and similar purposes - Part 1: General requirements

pending
Organization: DS
Status: pending
Page Count: 23
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This standard applies to plugs and fixed or portable socket-outlets for a.c only, with and without earthing contact, with a related voltage above 50 V but not exceeding 440 V and a rated current not exceeding 32 A, intended for household and similar purposes, either indoors or outdoors. The rated current is limited to 16 A maximum for fixed socket-outlets provided with screwless terminals. This standard does not cover requirements for flush mounting boxes: however it covers only those requirements for surface-type mounting boxes which are necessary for the tests on the socket-outlet.

Document History

Plugs and socket-outlets for household and similar purposes - Part 1: General requirements
This standard applies to plugs and fixed or portable socket-outlets for a.c only, with and without earthing contact, with a related voltage above 50 V but not exceeding 440 V and a rated current not...
June 3, 2004
Plugs and socket-outlets for household and similar purposes – Part 1: General requirements
This standard applies to plugs and fixed or portable socket-outlets for a.c only, with and without earthing contact, with a related voltage above 50 V but not exceeding 440 V and a rated current not...
DSF/IEC 60884-1 Amd.2 Ed. 3.0 - 23B/963/CDV
Amendment 2 - Plugs and socket-outlets for household and similar purposes - Part 1: General requirements
This standard applies to plugs and fixed or portable socket-outlets for a.c only, with and without earthing contact, with a related voltage above 50 V but not exceeding 440 V and a rated current not...
Advertisement