NEMA - ANSI/NEMA AB 3

Molded Case Circuit Breakers and Their Application

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2006
Status: inactive
Page Count: 61
scope:

This application guide covers molded case circuit breakers and molded case switches, single-pole and multi-pole, fused and unfused, together with accessories used with them.

These circuit breakers and switches are assembled as integral units in supporting housings of insulating material and have rated voltages up to and including 1000 Vac, 50/60Hz, 1200 Vdc, and rated interrupting currents of 5000 Amperes or more.

This application guide addresses electrical systems with nominal ratings of 600 volts and below ac and dc, which represent the preponderance of the general use application.

Wherever the term "circuit breaker" or "breaker" is used in this publication, it is understood to mean "molded case circuit breaker." Wherever the term "switch" is used in this publication, it is understood to mean "molded case switch."

Wherever the abbreviation UL appears, it shall be understood to mean Underwriters Laboratories, Inc.

Wherever the abbreviation NEC or "Code" appear, they shall be understood to mean the National Electrical Code.

"NEC" and "National Electrical Code" are registered trademarks of the National Fire Protection Association.

With the exception of the definitions, Appendix A, and where mandatory requirements are indicated by such language as "shall," "must," and "such," this document has been classified as Authorized Engineering Information.

Document History

January 1, 2013
Molded Case Circuit Breakers and Their Application
This application guide covers molded case circuit breakers and molded case switches, single-pole and multi-pole, fused and unfused, as well as accessories used with them. These circuit breakers and...
January 1, 2012
Molded Case Circuit Breakers and Their Application
This application guide covers molded case circuit breakers and molded case switches, single-pole and multi-pole, fused and unfused, as well as accessories used with them. These circuit breakers and...
ANSI/NEMA AB 3
January 1, 2006
Molded Case Circuit Breakers and Their Application
This application guide covers molded case circuit breakers and molded case switches, single-pole and multi-pole, fused and unfused, together with accessories used with them. These circuit breakers...
January 1, 2001
Molded Case Circuit Breakers and Their Application
This application guide covers molded case circuit breakers and molded case switches, single-pole and multi-pole, fused and unfused, together with accessories used with them. These circuit breakers...
January 1, 1996
Molded Case Circuit Breakers and Their Application
A description is not available for this item.
January 1, 1991
Molded Case Circuit Breakers and Their Application
A description is not available for this item.
November 15, 1984
MOLDED CASE CIRCUIT BREAKERS AND THEIR APPLICATION; REVISION 1 - JANUARY 1987
A description is not available for this item.
Advertisement