ASME - PTC 70

Ramp Rates

inactive
Organization: ASME
Publication Date: 15 April 2009
Status: inactive
Page Count: 26
scope:

This Code provides the procedures, direction, and guidance for the accurate determination, via testing, of the maximum repeatable load change ramp rate, startup load change rate, or shutdown load change rate of a power plant. The load change rate is distinguished by starting from one operating point at steady state condition and transitioning to another. Startup commences at a shutdown condition, or intermediary startup condition, and proceeds to a defined running condition. Shutdown begins at a running condition and proceeds to a shutdown condition or intermediary shutdown condition.

Measurements of actual net generation as a function of time are the primary test parameters. Additional data and information will be collected as part of this analysis to determine the long- and short-term effects of various ramp rates on the equipment and systems in the power plant of interest. This information includes and is not limited to design specifications and actual operating conditions.

Document History

April 15, 2009
Ramp Rates
This Code is applicable to all electrical generating facilities, independent of fuel source or prime movers. This Code is directed at providing guidelines for measuring the machinery impact of...
PTC 70
April 15, 2009
Ramp Rates
This Code provides the procedures, direction, and guidance for the accurate determination, via testing, of the maximum repeatable load change ramp rate, startup load change rate, or shutdown load...

References

Advertisement