DOD - DSCC-DWG-00005

SEMICONDUCTOR DEVICE, DIODE, SILICON, MIXER, 1N21WE, 1N21WEM and 1N21WEMR

inactive
Buy Now
Organization: DOD
Publication Date: 18 February 2009
Status: inactive
Page Count: 9
scope:

This specification covers the detail requirements for a silicon semiconductor diode (with removable adapter), types: 1N21WE (forward polarity); 1N21WEM (matched forward pair); 1N21WEMR (matched forward and reverse pair); for use as a mixer in S-band equipment. Ratings for the 1N21WE are applicable to the types having additional suffixes (see 3.5.1). This drawing may be used as a substitute for parts listed on MIL-S-19500/232 which has been cancelled (see 6.3).

intended Use:

Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 13, 2017
SEMICONDUCTOR DEVICE, DIODE, SILICON, MIXER, 1N21WE, 1N21WEM, 1N21WEMR, 1N21WG, 1N21WGM, AND 1N21WGMR
This drawing covers the performance requirements for a silicon point contact semiconductor diode (with removable base adapter) for use as single units, matched forward pairs, and matched forward and...
DSCC-DWG-00005
February 18, 2009
SEMICONDUCTOR DEVICE, DIODE, SILICON, MIXER, 1N21WE, 1N21WEM and 1N21WEMR
This specification covers the detail requirements for a silicon semiconductor diode (with removable adapter), types: 1N21WE (forward polarity); 1N21WEM (matched forward pair); 1N21WEMR (matched...
May 23, 2001
SEMICONDUCTOR DEVICE, DIODE, SILICON, MIXER, 1N21WE, 1N21WEM AND 1N21WEMR
A description is not available for this item.
Advertisement