CSA - Z262.8-09
Face protectors for use in lacrosse
| Organization: | CSA |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This Standard specifies performance requirements and test methods for face protectors marketed, sold, and intended for box lacrosse and men's field lacrosse.
Notes:
(1) The intent of this Standard is to reduce the risk of injury to the face without compromising the form or appeal of the game. This reduction of risk is based on the use of the face protector
(a) as intended within the rules of the game; and
(b) in accordance with the manufacturer's instructions.
(2) Lacrosse is a sport in which hazards are intrinsic to the normal conduct of the game. Participation in lacrosse implies the acceptance of some risk of injury. Use of a face protector meeting the requirements of this Standard will not prevent all injuries.
This Standard specifies requirements for
(a) construction;
(b) lacrosse ball impact resistance;
(c) penetration;
(d) field of vision; and
(e) marking and information.
Types of face protectors considered under this Standard are
(a) Type B;
(b) Type C; and
(c) Type D.
This face protection is intended for use by players, including goalkeepers.
In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History