DSF/FprEN 4604-008
Aerospace series - Cable, electrical, for signal transmission - Part 008: Cable, coaxial, 50 ohms, 200°C., Type WD - Product standard
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the required characteristics of a coaxial cable, 50 Ù, type WD, for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and specially for high frequency up to 8 GHz. Nevertheless, if needed, . 65 °C is also acceptable as shown by thermal stability test.
Document History
August 26, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 008: Cable, coaxial, 50 ohms, 200 °C, Type WD - Product standard
This standard specifies the required characteristics of a coaxial cable, 50, type WD, for use in aircraft electrical systems at operating temperature between 55 °C and 200 °C and specially for high...
Aerospace series – Cable, electrical, for signal transmission – Part 008: Cable, coaxial, 50 ohms, 200 °C, Type WD – Product standard
This document specifies the required characteristics of a semi rigid coaxial cable, 50 Ω, type WD, for use in aircraft electrical systems at operating temperature between –55 °C and 200 °C and...
DSF/FprEN 4604-008
Aerospace series - Cable, electrical, for signal transmission - Part 008: Cable, coaxial, 50 ohms, 200°C., Type WD - Product standard
This standard specifies the required characteristics of a coaxial cable, 50 Ù, type WD, for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and specially for...