DS/EN 15617
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels
inactive, Most Current
| Organization: | DS |
| Publication Date: | 24 March 2009 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This European standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which correspond to the quality levels of EN ISO 5817. These acceptance levels are applicable to indications classified in accordance with CEN/TS 14751.
Document History
DS/EN 15617
March 24, 2009
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels
This European standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which correspond...
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels
This European standard specifies acceptance levels for the time-of-flight diffraction technique (TOFD) of full penetration welds in ferritic steels from 6 mm up to 300 mm thickness which correspond...
Non-destructive testing of welds - Time-of-flight diffraction technique (TOFD) - Acceptance levels
This standard specifies the acceptance criteria for the ""Time Of Flight Diffraction"" technique (ToFD) of welded joints in ferritic steels, where full penetration is required (simple geometry�s...