ISO 17226-2

Leather — Chemical determination of formaldehyde content — Part 2: Method using colorimetric analysis TECHNICAL CORRIGENDUM 1

inactive
Buy Now
Organization: ISO
Publication Date: 1 April 2009
Status: inactive
Page Count: 1
ICS Code (Leather and furs): 59.140.30
scope:

This part of ISO 17226 specifies a method for the determination of free and released formaldehyde in leathers. This method is based on colorimetric analysis.

The formaldehyde content is taken to be the quantity of free-formaldehyde and formaldehyde extracted through hydrolysis contained in a water extract from the leather under standard conditions.

This process is not absolutely selective for formaldehyde. Other compounds such as extracted dyes could interfere at 412 nm.

Document History

December 1, 2018
Leather - Chemical determination of formaldehyde content - Part 2: Method using colorimetric analysis
This document specifies a method for the determination of free and released formaldehyde in leathers. This method, based on colorimetric analysis, is not intended to be used for a precise...
ISO 17226-2
April 1, 2009
Leather — Chemical determination of formaldehyde content — Part 2: Method using colorimetric analysis TECHNICAL CORRIGENDUM 1
This part of ISO 17226 specifies a method for the determination of free and released formaldehyde in leathers. This method is based on colorimetric analysis. The formaldehyde content is taken to be...
May 1, 2008
Leather - Chemical determination of formaldehyde content - Part 2: Method using colorimetric analysis
This part of ISO 17226 specifies a method for the determination of free and released formaldehyde in leathers. This method is based on colorimetric analysis. The formaldehyde content is taken to be...

References

Advertisement