DSF/FprEN 15784

Animal feeding stuffs - Isolation and enumeration of presumptive Bacillus spp

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Animal feeding stuffs): 65.120
scope:

This European Standard defines general rules for the enumeration of probiotic bacilli in feeds containing bacilli (Bacillus species) as a single microorganism, component or mixed with other microorganisms. This method is not applicable to mineral feeds which are defined as complementary feeding stuffs composed mainly of minerals and containing at least 40% crude ash (Council Directive 79/373/EEC) [3]. There are different categories of feed samples: a) Additives containing about 1010 colony forming units (CFU)/g; b) Premixtures containing about 108 CFU/g; c) Feeds, meal or pellets, which contain about 106 CFU/g and include complete feeding stuffs, and milk replacers. The detection limits are 500 (5 x 102) colony forming units per gram (CFU/g). The limits of determination are 2 x 104 CFU/g.

Document History

November 29, 2021
Animal feeding stuffs: Methods of sampling and analysis – Detection and enumeration of Bacillus spp. used as feed additive
This document specifies general rules for the enumeration of bacilli in feeding stuffs (additives, premixtures and compound feeds including mineral feeds) [4] that contain bacilli as a single...
September 22, 2009
Animal feeding stuffs – Isolation and enumeration of presumptive Bacillus spp.
This European Standard defines general rules for the enumeration of probiotic bacilli in feeds containing bacilli (Bacillus species) as a single microorganism, component or mixed with other...
Animal feeding stuffs: Methods of sampling and analysis – Isolation and enumeration of Bacillus spp. used as feed additive
This document specifies general rules for the enumeration of bacilli in feeding stuffs (additives, premixtures and compound feeds including mineral feeds) [4] that contain bacilli as a single...
DSF/FprEN 15784
Animal feeding stuffs - Isolation and enumeration of presumptive Bacillus spp
This European Standard defines general rules for the enumeration of probiotic bacilli in feeds containing bacilli (Bacillus species) as a single microorganism, component or mixed with other...
Animal feeding stuffs - Isolation and enumeration of presumptive Bacillus spp.
This International Standard defines general rules for the enumeration of probiotic bacilli in feeds containing bacilli (Bacillus spp.) as a single micro organism, component or mixed with other...
Advertisement