DS/EN 60335-2-80

Household and similar electrical appliances - Safety - Part 2-80: Particular requirements for fans

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 April 2009
Status: active
Page Count: 7
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

Deals with the safety of electric fans for household and similar purposes. Examples are ceiling, table and pedestal fans. This standard replaces EN 60342-1: 1981 and its amendment 1 (1982) and EN 60342-3: 1982. This standard however, in general, does not take into account the use of appliances by - persons (including children) whose * physical, sensory or mental capabilities; or * lack of experience and knowledge prevent them from using the appliance safely without supervision or instruction; - children playing with the appliance.

Document History

DS/EN 60335-2-80
April 29, 2009
Household and similar electrical appliances - Safety - Part 2-80: Particular requirements for fans
Deals with the safety of electric fans for household and similar purposes. Examples are ceiling, table and pedestal fans. This standard replaces EN 60342-1: 1981 and its amendment 1 (1982) and EN...
June 25, 2004
Household and similar electrical appliances - Safety - Part 2-80: Particular requirements for fans
This standard deals with the safety of electric fans for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. This...
May 22, 2003
Household and similar electrical appliances - Safety - Part 2-80: Particular requirements for fans
This standard deals with the safety of electric fans for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. This...
December 23, 1997
Safety of household and similar electrical appliances - Part 2: Particular requirements for fans
This standard deals with the safety of electric fans for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances.
Household and similar electrical appliances – Safety – Part 2-80: Particular requirements for fans
This European Standard deals with the safety of electric fans for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other...
Household and similar electrical appliances - Safety - Part 2-80: Particular requirements for fans
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric fans for household and similar purposes, their rated voltage being not more than 250...
Household and similar electrical appliances - Safety -- Part 2-80: Particular requirements for fans
Deals with the safety of electric fans for household and similar purposes. Examples are ceiling, table and pedestal fans. This standard replaces EN 60342-1: 1981 and its amendment 1 (1982) and EN...
Household and similar electrical appliances - Safety -- Part 2-80: Particular requirements for fans
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric fans for household and similar purposes, their rated voltage being not more than 250...
Advertisement