API RP 939-C
Guidelines for Avoiding Sulfidation (Sulfidic) Corrosion Failures in Oil Refineries
| Organization: | API |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 50 |
scope:
This recommended practice (RP) is applicable to hydrocarbon
process streams containing sulfur compounds, with and without the
presence of hydrogen, which operate at temperatures above
approximately 450 °F (230 °C) up to about 1000 °F (540 °C). A
threshold limit for sulfur content is not provided because within
the past decade significant corrosion has occurred in the
reboiler/fractionato
While sulfidation can be a problem in some sulfur recovery units, sulfur plant combustion sections and external corrosion of heater tubes due to firing sulfur containing fuels in heaters are specifically excluded from the scope of this document.
Document History