DSF/FprEN ISO 17638

Non-destructive testing of welds - Magnetic particle testing (ISO 17638:2003)

pending
Organization: DS
Status: pending
Page Count: 24
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies techniques for detection of surface imperfections in welds in ferromagnetic materials, including the heat affected zones, by means of magnetic particle testing. The techniques are suitable for most welding processes and joint configurations. Variations in the basic techniques that will provide a higher or lower test sensitivity, are described in Annex A. This International Standard does not specify acceptance levels of the indications. Further information on acceptance levels for indications may be found in EN 1291 or in product or application standards.

Document History

November 22, 2016
Non-destructive testing of welds – Magnetic particle testing (ISO 17638:2016)
ISO 17638:2016 specifies techniques for detection of surface imperfections in welds in ferromagnetic materials, including the heat affected zones, by means of magnetic particle testing. The...
November 4, 2013
Non-destructive testing of welds -- Magnetic particle testing
ISO 17638:2003 specifies techniques for detection of surface imperfections in welds in ferromagnetic materials, including the heat affected zones, by means of magnetic particle testing. The...
December 1, 2009
Non-destructive testing of welds - Magnetic particle testing
This Standard specifies techniques for detection for surface imperfections in welds in ferromagnetic materials, including the heat affected zones, by means of magnetic particle testing. The...
Non-destructive testing of welds - Magnetic particle testing (ISO/DIS 17638:2015)
This International Standard specifies techniques for detection of surface imperfections in welds in ferromagnetic materials, including the heat affected zones, by means of magnetic particle testing....
DSF/FprEN ISO 17638
Non-destructive testing of welds - Magnetic particle testing (ISO 17638:2003)
This International Standard specifies techniques for detection of surface imperfections in welds in ferromagnetic materials, including the heat affected zones, by means of magnetic particle testing....
Non-destructive testing of welds – Magnetic particle testing (ISO/FDIS 17638:2016)
This International Standard specifies techniques for detection of surface imperfections in welds in ferromagnetic materials, including the heat affected zones, by means of magnetic particle testing....
Advertisement