ISO 7770
Textiles — Test method for assessing the smoothness appearance of seams in fabrics after cleansing
| Organization: | ISO |
| Publication Date: | 15 May 2009 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
This International Standard specifies a test method for evaluating the smoothness appearance of seams in fabrics, after one or several cleansing treatments. A seaming technique is not included, since the purpose is to evaluate existing seams.
This method has been developed for use primarily with type B domestic washing machines, as defined in ISO 6330, in the cleansing process. However, it may be possible to use it with type A machines, as defined in the same International Standard.
NOTE A digital description of the ISO seam-pucker replicas is given in Annex A.
Document History