DSF/ISO/IEC CD 18000-3
Information technology - Radio frequency identification for item management - Part 3: Parameters for air interface communications at 13,56 MHz
| Organization: | DS |
| Status: | inactive |
| Page Count: | 186 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for Item Identification operating at 13,56 MHz in accordance with the requirements of ISO/IEC 18000-1. This part of ISO/IEC 18000 provides definitions for systems for each MODE determined in Clause 6 below. This part of ISO/IEC 18000 defines three non-interfering MODES. - The MODES are NOT interoperable. - The MODES, whilst not interoperable, are non-interfering.
Document History