ISO 2965
Materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having a discrete or oriented permeable zone and materials with bands of differing permeability - Determination of air permeability
| Organization: | ISO |
| Publication Date: | 15 May 2009 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Tobacco, tobacco products and related equipment): | 65.160 |
scope:
This International Standard specifies a method for the determination of air permeability (AP).
It is applicable to materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having an oriented permeable zone or discrete permeable zones where the measured permeability is in excess of 10 cm3.(min−1.cm−2) at 1 kPa. In addition, it is applicable to banded cigarette papers, with bands of width > 4 mm.
NOTE For an estimate of the air permeability of materials outside the scope of this International Standard, see Note 2 in 5.1.2 and Note 3 in 7.6.1.
Document History