ISO 11712

Anaesthetic and respiratory equipment — Supralaryngeal airways and connectors

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2009
Status: active
Page Count: 36
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This International Standard provides the essential requirements for the design of supralaryngeal airways and connectors. These devices are intended to open and seal the supralaryngeal area to provide an unobstructed airway in patients during spontaneous, assisted or controlled ventilation.

This International Standard specifies the dimensions, basic properties and method of size designation of the available types of supralaryngeal airways. Airways devised for specialized applications are not specifically covered, although most may be classified by the sizing and dimensions (or other characteristics) required by this International Standard.

The following devices are outside the scope of this International Standard: nasal and oropharyngeal airways, anesthetic masks, oro- and naso-tracheal tubes, cricothyrotomy devices, dental appliances, tracheal stents, tracheal tubes, ventilating laryngoscopes, CPAP devices, esophageal obturators, bougies and devices that require surgical placement.

This International Standard requires dimensional disclosure so the operator will know which auxiliary instruments, such as tracheal tubes and bronchoscopes will be size-compatible.

Flammability of airways, for example if used with certain flammable anesthetics, electrosurgical units or lasers, is a well-recognized hazard that is outside the scope of this International Standard. See E.1.7.

Document History

November 1, 2023
Anaesthetic and respiratory equipment — Supralaryngeal airways and connectors
NOTE There is guidance or rationale for this Clause in Annex A.2. This document provides the essential requirements for the design of supralaryngeal airways and connectors. These devices are...
ISO 11712
May 15, 2009
Anaesthetic and respiratory equipment — Supralaryngeal airways and connectors
This International Standard provides the essential requirements for the design of supralaryngeal airways and connectors. These devices are intended to open and seal the supralaryngeal area to provide...

References

Advertisement