DS/EN 12790

Child use and care articles – Reclined cradles

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 April 2009
Status: active
Page Count: 35
ICS Code (Equipment for children): 97.190
scope:

This standard specifies safety requirements and the corresponding test methods for fixed or folding reclined cradles intended for children up to a weight of 9 kg or who are unable to sit up unaided. This standard applies also to car seats complying with ECE 44 that can be used as reclined cradles according to manufacturer"s instructions. This standard does not apply to reclined cradles when used as swings. If a reclined cradle has several functions or can be converted into another function the relevant European standards apply to it (see Annex B).

Document History

DS/EN 12790
April 21, 2009
Child use and care articles – Reclined cradles
This standard specifies safety requirements and the corresponding test methods for fixed or folding reclined cradles intended for children up to a weight of 9 kg or who are unable to sit up unaided....
November 7, 2002
Child care articles - Reclined cradles
This standard specifies safety requirements and the corresponding test methods for fixed or folding reclined cradles intended for children up to 6 months and or up to a weight of 9 kg.
Child use and care articles - Reclined cradles
This standard specifies safety requirements and the corresponding test methods for fixed or folding reclined cradles intended for children up to a weight of 9 kg or who are unable to sit up unaided....

References

Advertisement