DS/EN 302544-2 V1.1.1

Broadband Data Transmission Systems operating in the2 500 MHz to 2 690 MHz frequency band; Part 2: TDD User Equipment Stations; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive

active, Most Current
Organization: DS
Publication Date: 20 May 2009
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document is applicable to TDD User Equipment radio equipment for mobile/nomadic Broadband Data Transmitting Systems operating in the 2 500 MHz to 2 690 MHz frequency band. TDD radio equipment types operate in the frequency band 2 500 MHz to 2 690 MHz according to national frequency plans designed on the basic assumption that the assigned blocks are in multiples of 5 MHz (centre frequency). The present document covers the requirements for 5 MHz and 10 MHz channelized systems. The document is equally applicable to systems utilizing integral or non integral antennas, noting that for equipment with an integral antenna a temporary antenna connector is needed to perform testing.

Document History

DS/EN 302544-2 V1.1.1
May 20, 2009
Broadband Data Transmission Systems operating in the2 500 MHz to 2 690 MHz frequency band; Part 2: TDD User Equipment Stations; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document is applicable to TDD User Equipment radio equipment for mobile/nomadic Broadband Data Transmitting Systems operating in the 2 500 MHz to 2 690 MHz frequency band. TDD radio...
Advertisement