DS/EN ISO 15927-2

Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 2: Hourly data for design cooling load

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 April 2009
Status: active
Page Count: 22
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This part of ISO 15927 gives the definition and specifies methods of calculation and presentation of the monthly external design climate to be used in determining the design cooling load of buildings and the design of air conditioning systems. Depending on the building type, a range of parameters can be used to define the individual days of hourly or three-hourly data in each calendar month that impose a cooling load likely to be exceeded on 5 %, 2 % and 1 % of days. The parameters that are always used in the selection are dry-bulb temperature and total global solar irradiation (or sunshine hours). The daily swing in dry-bulb temperature, dewpoint temperature and wind speed and any other parameters relevant to particular buildings may also be included. Hourly peak values of dry-bulb temperature and dewpoint temperature are needed for the design of air conditioning systems.

Document History

DS/EN ISO 15927-2
April 20, 2009
Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 2: Hourly data for design cooling load
This part of ISO 15927 gives the definition and specifies methods of calculation and presentation of the monthly external design climate to be used in determining the design cooling load of buildings...
Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 2: Hourly data for design cooling load (ISO/FDIS 15927-2:2008)
This part of ISO 15927 gives the definition and specifies methods of calculation and presentation of the monthly external design climate to be used in determining the design cooling load of buildings...
Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 2: Hourly data for design cooling load (ISO/DIS 15927-2:2007)
This standard gives the definition and specifies methods of calculation and presentation of the monthly external design climate to be used in determining the design cooling load of buildings and the...
Advertisement