DS/EN 61557-9

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 9: Equipment for insulation fault location in IT systems

inactive
Organization: DS
Publication Date: 22 April 2009
Status: inactive
Page Count: 30
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 61557 specifies the requirements for insulation fault location systems which localize insulation faults in any part of the system in unearthed IT a.c. systems and unearthed IT a.c. systems with galvanically connected d.c. circuits having nominal voltages up to 1 000 V a.c., as well as in unearthed IT d.c. systems with voltages up to 1 500 V d.c., independent of the measuring principle. NOTE 1 - IT systems are described in IEC 60364-4-41 amongst other literature. Additional data for a selection of devices in other standards should be noted. NOTE 2 - Further information on insulation fault location can be found in the following standards: IEC 60364-4-41:2005, 411.6, and IEC 60364-5-53:2001, 531.3.

Document History

February 7, 2017
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 9: Equipment for insulation fault location in IT systems
IEC 61557-9:2014 specifies the requirements for the insulation fault location system (IFLS) which localizes insulation faults in any part of the system in unearthed IT a.c. systems and unearthed IT...
June 7, 2016
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 9: Equipment for insulation fault location in IT systems
IEC 61557-9:2014 specifies the requirements for the insulation fault location system (IFLS) which localizes insulation faults in any part of the system in unearthed IT a.c. systems and unearthed IT...
February 17, 2015
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
IEC 61557-9:2014 specifies the requirements for the insulation fault location system (IFLS) which localizes insulation faults in any part of the system in unearthed IT a.c. systems and unearthed IT...
DS/EN 61557-9
April 22, 2009
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 9: Equipment for insulation fault location in IT systems
This part of IEC 61557 specifies the requirements for insulation fault location systems which localize insulation faults in any part of the system in unearthed IT a.c. systems and unearthed IT a.c....
June 28, 2000
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
This part of IEC 61557 specifies the requirements for insulation fault location systems which localize insulation faults in any part of the system in unearthed IT a.c. systems and unearthed IT a.c....
Electrical safety in low voltage distribution systems up to 1 000 V ac and 1 500 V dc - Equipment for testing, measuring or monitoring of protective measures -- Part 9: Equipment for insulation fault location in IT systems
This part of IEC 61557 specifies the requirements for insulation fault location systems which localize insulation faults in any part of the system in unearthed IT a.c. systems and unearthed IT a.c....
Electrical safety in low voltage distribution systems up to 1 000 v a.c. And 1 500 v d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
this part of IEC 61557 specifies the requirements for the insulation fault location system (IFLS) which localizes insulation faults in any part of the system in unearthed IT a.c. systems and...
Electrical safety in low voltage distribution systems up to 1 000 v a.c. And 1 500 v d.c. - Equipment for testing, measuring or monitoring of protective measures -- Part 9: Equipment for insulation fault location in IT systems
A description is not available for this item.
Advertisement