DSF/EN ISO 15874-3/prA1

Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 3: Fittings - Amendment 1 (ISO 15874-3:2003/FDAM 1:2009)

inactive
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Plastics fittings): 23.040.45
ICS Code (Water supply systems): 91.140.60
scope:

This Part of EN ISO 15874 specifies the characteristics of fittings for polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not intended for human consumption (domestic systems) and for heating systems under design pressures and temperatures according to the class of application (see Table 1 of EN ISO 15874-1:2003). This standard covers a range of service conditions (application classes) and design pressure classes. For values of TD, Tmax and Tmal in excess of those in Table 1of Part 1, this standard does not apply. NOTE It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes. It also specifies the parameters for the test methods referred to in this standard. In conjunction with the other parts of EN ISO 15874 (see Foreword) it is applicable to fittings made from PP and to fittings made from other materials which are intended to be fitted to pipes conforming to EN ISO 15874-2 for hot and cold water installations and whereby the joints conform to the requirements of EN ISO 15874-5. It is also applicable to fittings made from alternative materials which when fitted to pipes conforming to Part 2, conform to the requirements of Part 5 of EN ISO 15874. This standard is applicable to fittings of the following types: socket fusion fittings electrofusion fittings mechanical fittings fittings with incorporated inserts

Document History

November 2, 2021
Plastics piping systems for hot and cold water installations – Polypropylene (PP) – Part 3: Fittings – Amendment 2 (ISO 15874-3:2013/Amd 2:2021)
This Part of EN ISO 15874 specifies the characteristics of fittings for polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance...
August 6, 2018
Plastics piping systems for hot and cold water installations – Polypropylene (PP) – Part 3: Fittings – Amendment 1 (ISO 15874-3:2013/Amd 1:2018)
This Part of EN ISO 15874 specifies the characteristics of fittings for polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance...
April 2, 2013
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 3: Fittings
This Part of EN ISO 15874 specifies the characteristics of fittings for polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance...
March 31, 2004
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 3: Fittings
This Part of EN ISO 15874 specifies the characteristics of fittings for polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance...
Plastics piping systems for hot and cold water installations – Polypropylene (PP) – Part 3: Fittings – Amendment 2 (ISO 15874-3:2013/DAM 2:2020)
This Part of EN ISO 15874 specifies the characteristics of fittings for polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance...
Plastics piping systems for hot and cold water installations – Polypropylene (PP) – Part 3: Fittings – Amendment 1 (ISO 15874-3:2013/FDAM 1:2018)
This Part of EN ISO 15874 specifies the characteristics of fittings for polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance...
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 3: Fittings (ISO/FDIS 15874-3:2012)
This part of ISO 15874 specifies the characteristics of fittings for polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of...
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 3: Fittings - Amendment 1 (ISO 15874-3:2003/DAM 1:2006)
Change of and additional socket dimensions.
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 3: Fittings (ISO/DIS 15874-3:2010)
This Part of EN ISO 15874 specifies the characteristics of fittings for polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance...
DSF/EN ISO 15874-3/prA1
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 3: Fittings - Amendment 1 (ISO 15874-3:2003/FDAM 1:2009)
This Part of EN ISO 15874 specifies the characteristics of fittings for polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance...
Advertisement