DSF/FPREN 62148-16

Fibre optic active components and devices - Package and interface standards -- Part 16: Transmitter and receiver components for use with LC connector interface

pending
Organization: DS
Status: pending
Page Count: 35
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62148 covers physical interface specification of transmitter and receiver components for use with LC connector interface. The intent of this part of IEC 62148 is to adequately specify the physical requirements of an optical transmitter and receiver that will enable mechanical interchangeability of transmitters and receivers complying with this standard both at the PCB and for any panel-mounting requirement.

Document History

January 11, 2010
Fibre optic active components and devices - Package and interface standards - Part 16: Transmitter and receiver components for use with LC connector interface
IEC 62148-16:2009 covers physical interface specification of transmitter and receiver components for use with LC connector interface. The intent of this part of IEC 62148 is to adequately specify the...
Fibre optic active components and devices - Package and interface standards -- Part 16: Transmitter and receiver components for use with the LC connector interface
This part of IEC 62148 covers physical interface specification of transmitter and receiver components for use with LC connector interface. The intent of this part of IEC 62148 is to adequately...
DSF/FPREN 62148-16
Fibre optic active components and devices - Package and interface standards -- Part 16: Transmitter and receiver components for use with LC connector interface
This part of IEC 62148 covers physical interface specification of transmitter and receiver components for use with LC connector interface. The intent of this part of IEC 62148 is to adequately...
Advertisement