DSF/prEN ISO 12781-2

Geometrical product specifications (GPS) - Flatness - Part 2: Specification operators (ISO/DIS 12781-2:2009)

inactive
Organization: DS
Status: inactive
Page Count: 25
ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): 01.040.17
ICS Code (Properties of surfaces): 17.040.20
ICS Code (Linear and angular measurements in general): 17.040.01
scope:

This part of ISO/TS 12781 specifies the complete specification operator for flatness of complete integral features only, i.e. geometrical characteristics of individual features of type plane.

Document History

June 8, 2011
Geometrical product specifications (GPS) - Flatness - Part 2: Specification operators
ISO 12781-2:2011 specifies the complete specification operator for flatness of complete integral features only, i.e. geometrical characteristics of individual features of type plane.
Geometrical product specifications (GPS) - Flatness - Part 2: Specification operators (ISO/FDIS 12781-2:2010)
This part of ISO 12781 specifies the complete specification operator for flatness of complete integral features only, i.e. geometrical characteristics of individual features of type plane.
DSF/prEN ISO 12781-2
Geometrical product specifications (GPS) - Flatness - Part 2: Specification operators (ISO/DIS 12781-2:2009)
This part of ISO/TS 12781 specifies the complete specification operator for flatness of complete integral features only, i.e. geometrical characteristics of individual features of type plane.
Advertisement