IEC 61822

Electrical installations for lighting and beaconing of aerodromes – Constant current regulators

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2009
Status: active
Page Count: 56
ICS Code (Construction of airports): 93.120
ICS Code (Lighting installation systems): 29.140.50
scope:

This International Standard specifies the requirements for a Constant Current Regulator (CCR) having a nominal output of 6,6 A for use in an aeronautical ground lighting constant current series circuit. However, CCRs may be manufactured which have a different power rating (kVA) and current steps than those specified in this standard in order to be used on existing circuits. This standard should be applied where appropriate for these CCRs.

Document History

IEC 61822
May 1, 2009
Electrical installations for lighting and beaconing of aerodromes – Constant current regulators
This International Standard specifies the requirements for a Constant Current Regulator (CCR) having a nominal output of 6,6 A for use in an aeronautical ground lighting constant current series...
June 1, 2002
Electrical Installations for Lighting and Beaconing of Aerodromes - Constant Current Regulator
A description is not available for this item.

References

Advertisement