ISO 5630-6

Paper and board - Accelerated ageing - Part 6: Exposure to atmospheric pollution (nitrogen dioxide)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2009
Status: active
Page Count: 16
ICS Code (Paper and board): 85.060
scope:

This part of ISO 5630 specifies a method for accelerating the ageing of printing and writing papers through exposure to nitrogen dioxide gas and assessing the effect on mechanical and optical properties for the purpose of predicting stability to long-term natural ageing that occurs due to exposure to polluted air. It is applicable to all cellulose-based printing and writing papers, including coated papers and filled papers.

Document History

ISO 5630-6
June 1, 2009
Paper and board - Accelerated ageing - Part 6: Exposure to atmospheric pollution (nitrogen dioxide)
This part of ISO 5630 specifies a method for accelerating the ageing of printing and writing papers through exposure to nitrogen dioxide gas and assessing the effect on mechanical and optical...

References

Advertisement