ATIS - 0300208

Operations, Administration, Maintenance, and Provisioning (OAM&P) - Upper-Layer Protocols for Telecommunications Management Network (TMN) Interfaces, Q and X Interfaces

inactive
Organization: ATIS
Publication Date: 1 June 2008
Status: inactive
Page Count: 6
scope:

It is the intention of this standard to use and align with the relevant ITU-T Recommendation.

This alignment effort consists of adopting ITU-T Recommendation Q.812, Upper layer protocol profiles for the Q and X interfaces.

For the purpose of this standard, the following addition to Q.812 applies:

• For Interactive Class services (as defined by Q.812), the support of the application context defined in Annex A of ITU-T Recommendation X.701, Systems management overview, is required to guarantee successful establishment of an association for systems management.

Also, informative guidance on the Telecommunications Markup Language (tML) paradigm is given in Annex A.

Document History

December 1, 2013
Operations, Administration, Maintenance, and Provisioning (OAM&P) - Upper-Layer Protocols for Telecommunications Management Network (TMN) Interfaces, Q and X Interfaces
It is the intention of this standard to use and align with the relevant ITU-T Recommendation. This alignment effort consists of adopting the following standards: • ITU-T Recommendation Q.818, Web...
December 1, 2013
Operations, Administration, Maintenance, and Provisioning (OAM&P) – Upper-Layer Protocols for Telecommunications Management Network (TMN) Interfaces, Q and X Interfaces
A description is not available for this item.
June 1, 2008
Operations, Administration, Maintenance, and Provisioning (OAM&P) – Upper Layer Protocols for Telecommunications Management Network (TMN) Interfaces, Q and X Interfaces
It is the intention of this standard to use and align with the relevant ITU-T Recommendation. This alignment effort consists of adopting ITU-T Recommendation Q.812, Upper layer protocol profiles for...
0300208
June 1, 2008
Operations, Administration, Maintenance, and Provisioning (OAM&P) - Upper-Layer Protocols for Telecommunications Management Network (TMN) Interfaces, Q and X Interfaces
It is the intention of this standard to use and align with the relevant ITU-T Recommendation. This alignment effort consists of adopting ITU-T Recommendation Q.812, Upper layer protocol profiles for...
August 12, 1997
Operations, Administration, Maintenance, and Provisioning (OAM&P) - Upper-Layer Protocols for Telecommunications Management Network (TMN) Interfaces, Q3 and X Interfaces
A description is not available for this item.
January 1, 1997
Telecommunications - Operations, Administration, Maintenance, and Provisioning (OAM&P) - Upper-Layer Protocols for Telecommunications Management Network (TMN) Interfaces, Q3 and X Interfaces
A description is not available for this item.

References

Advertisement