NEMA - ANSI/NEMA WC 70
Power Cables Rated 2000 Volts or Less for the Distribution of Electrical Energy
active, Most Current
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 2009 |
| Status: | active |
| Page Count: | 96 |
scope:
These standards apply to materials, constructions, and testing of 2000 volt and below nonshielded thermoplastic, crosslinked polyethylene, and crosslinked rubber insulated wires and cables which are used for the transmission and distribution of electrical energy for normal conditions of installation and service, either indoors, outdoors, aerial, underground, or submarine.
Document History
January 1, 2021
Power Cables Rated 2000 Volts or Less for the Distribution of Electrical Energy
This Standard applies to materials, constructions, and testing of 2000 volts and less thermoplastic and thermoset insulated wires and cables that are used for the transmission and distribution of...
ANSI/NEMA WC 70
January 1, 2009
Power Cables Rated 2000 Volts or Less for the Distribution of Electrical Energy
These standards apply to materials, constructions, and testing of 2000 volt and below nonshielded thermoplastic, crosslinked polyethylene, and crosslinked rubber insulated wires and cables which are...
January 1, 1999
Nonshielded Power Cables Rated 2000 Volts or Less for the Distribution of Electrical Energy
A description is not available for this item.
January 1, 1999
Nonshielded Power Cables Rated 2000 Volts or Less for the Distribution of Electrical Energy
These standards apply to materials, constructions, and testing of 2000 volt and below nonshielded thermoplastic, crosslinked polyethylene, and crosslinked rubber insulated wires and cables which are...