DSF/prEN ISO 1518

Paints and varnishes - Scratch test (ISO/DIS 1518:2009)

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by scratching with a scratch stylus which is loaded with a test force. Penetration of the scratch stylus is to the substrate, except in the case of a multi-coat system, where the scratch stylus may penetrate either to the substrate or to an intermediate coat. The method is intended for application as follows: a) either as a "pass/fail" test, by testing with a single specified load applied to the scratch stylus to assess compliance with a particular specification; or b) by applying increasing loads to the scratch stylus to determine the minimum load at which the coating is penetrated.

Document History

July 10, 2000
Paints and varnishes - Scratch test
This Standard is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a test method for determining under defined conditions the...
Paints and varnishes - Scratch test (ISO/FDIS 1518:2010)
This International Standard specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to...
DSF/prEN ISO 1518
Paints and varnishes - Scratch test (ISO/DIS 1518:2009)
This International Standard specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to...
Advertisement