FORD WSS-M2D512-A
THERMOPLASTIC ELASTOMER (TPS) STYRENE BLOCK COPOLYMER WITH SILOXANE, 45/48 NOMINAL DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 21 May 2009 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The materials defined by this specification are colored and U.V. stabilized thermoplastic elastomers based on styrene block copolymers (TPS) with polydimethyl siloxane (PDMS) to reduce the coefficient of friction for interior use of nominal 15 sec Durometer A hardness of 45 or 48, having good long term resistance to heat at temperatures up to 110 °C.
Document History
August 31, 2016
THERMOPLASTIC ELASTOMER (TPS) STYRENE BLOCK COPOLYMER WITH SILOXANE, 45/48 NOMINAL DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are colored and U.V. stabilized thermoplastic elastomers based on styrene block copolymers (TPS) with polydimethyl siloxane (PDMS) to reduce the...
FORD WSS-M2D512-A
May 21, 2009
THERMOPLASTIC ELASTOMER (TPS) STYRENE BLOCK COPOLYMER WITH SILOXANE, 45/48 NOMINAL DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are colored and U.V. stabilized thermoplastic elastomers based on styrene block copolymers (TPS) with polydimethyl siloxane (PDMS) to reduce the...