DSF/prEN 15080-13
Extended application of results from fire resistance tests - Part 13: Load bearing columns
| Organization: | DS |
| Status: | pending |
| Page Count: | 27 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This Part of EN 15080 identifies the parameters and factors that affect the fire resistance of columns, when fully exposed to fire on all sides, and need to be taken into account when considering extended application of results of columns tested in accordance with EN 1365-4. It also gives the methodology to be used when preparing an extended application, including rules and calculation methods which can be applied to establish the resultant influence of a variation in one or more parameters and to determine the field of extended application.
Document History