DS/EN ISO 15004-1
Ophthalmic instruments - Fundamental requirements and test methods - Part 1: General requirements applicable to all ophthalmic instruments
inactive
| Organization: | DS |
| Publication Date: | 12 May 2009 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Ophthalmic equipment): | 11.040.70 |
scope:
This part of ISO 15004 specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments. This part of ISO 15004 is also applicable to low-vision aids and tonometers, but not to other ophthalmic instruments which are used in contact with the globe of the eye.
Document History
November 30, 2020
Ophthalmic instruments – Fundamental requirements and test methods – Part 1: General requirements applicable to all ophthalmic instruments (ISO 15004-1:2020)
This document specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments and to devices for enhancing low vision. This document is also applicable to...
DS/EN ISO 15004-1
May 12, 2009
Ophthalmic instruments - Fundamental requirements and test methods - Part 1: General requirements applicable to all ophthalmic instruments
This part of ISO 15004 specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments. This part of ISO 15004 is also applicable to low-vision aids and tonometers,...
June 23, 2006
Ophthalmic instruments - Fundamental requirements and test methods - Part 1: General requirements applicable to all ophthalmic instruments
This standard specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments. This standard is also appliacable to low vision aids and tonometers, but not to other...
Ophthalmic instruments – Fundamental requirements and test methods – Part 1: General requirements applicable to all ophthalmic instruments (ISO/DIS 15004-1:2019)
This document specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments and to low-vision aids. This document is also applicable to tonometers, but not to...
Ophthalmic instruments - Fundamental requirements and test methods - Part 1: General requirements applicable to all ophthalmic instruments (ISO 15004-1:2006)
This part of ISO 15004 specifies fundamental requirements for non-invasive, active and non-active ophthalmic instruments. This part of ISO 15004 is also applicable to low-vision aids and tonometers,...