FORD WSS-M15J15-A1

PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR SOFT TOUCH, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 21 May 2009
Status: inactive
Page Count: 9
scope:

The material defined by these specifications is a pigmented two-component urethane paint system suitable for first surface application to interior plastic parts.

Document History

September 22, 2023
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR SOFT TOUCH, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component urethane paint system suitable for first surface application to interior plastic parts.
June 23, 2022
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR SOFT TOUCH, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component urethane paint system suitable for first surface application to interior plastic parts.
October 28, 2020
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR SOFT TOUCH, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component urethane paint system suitable for first surface application to interior plastic parts.
FORD WSS-M15J15-A1
May 21, 2009
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR SOFT TOUCH, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component urethane paint system suitable for first surface application to interior plastic parts.
May 10, 2005
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR SOFT TOUCH, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component urethane and/or basecoat/clearcoat system suitable for first surface application to interior plastic parts.
May 27, 2004
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR SOFT TOUCH, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a pigmented two-component urethane and/or basecoat/clearcoat system suitable for first surface application to interior plastic parts.

References

Advertisement