DS/EN 300476-6 V1.2.1

Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) proforma; Part 6: Medium Access Control (MAC) layer -Fixed radio Termination (FT)

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): 33.070.30
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Medium Access Control layer at the Fixed Termination as defined in EN 300 175-3 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4].

Document History

DS/EN 300476-6 V1.2.1
August 15, 2001
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) proforma; Part 6: Medium Access Control (MAC) layer -Fixed radio Termination (FT)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Medium Access Control layer at the Fixed...

References

Advertisement