NEMA AB 4

Guidelines for Inspection and Preventive Maintenance of Molded Case Circuit Breakers Used in Commercial and Industrial Applications

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2009
Status: inactive
Page Count: 39
scope:

NEMA Standards Publication AB 4 sets forth, for use by qualified personnel1, a number of basic procedures that may be used for the inspection and preventive maintenance of molded case circuit breakers used in industrial and commercial applications rated up to and including 1000 V 50/60 Hz AC or AC/DC. Note: consult the manufacturer for dc-only or 400 Hz circuit breakers.

The methods outlined may be used to verify specific characteristics of a molded case circuit breaker which was originally built and tested in compliance with the requirements of NEMA Standards Publication AB 1. These methods are intended for field application and are, therefore, non-destructive in nature. Accordingly, these methods cannot be used to verify all performance capabilities of a molded case circuit breaker since verification of some capabilities requires tests of a destructive nature.

Many tests, including those of a destructive nature, as defined in AB 1, are performed on representative samples of circuit breakers by the manufacturer, as part of a routine program of factory inspection.

The AB 4 Standards Publication is not intended, nor is it adequate, to verify proper electrical performance of a molded case circuit breaker which has been disassembled, modified, rebuilt, refurbished, or handled in any manner not intended or authorized by the original circuit breaker manufacturer. Such breakers should be removed from service.

1For purposes of these guidelines, a qualified person is one who is familiar with the installation, construction, and operation of the equipment and the hazards involved. In addition, the person is trained:

-and authorized to test, energize, clear, ground, tag, and lockout circuits and equipment in accordance with established safety practices.

-in the proper care and use of protective equipment such as rubber gloves, hard hat, safety glasses or face shields, and flash resistant clothing, in accordance with established safety practices.

-in first aid.

Document History

January 1, 2023
Guidelines for Inspection and Preventive Maintenance of Molded Case Circuit Breakers Used in Commercial and Industrial Applications
A description is not available for this item.
January 1, 2017
Guidelines for Inspection and Preventive Maintenance of Molded Case Circuit Breakers Used in Commercial and Industrial Applications
NEMA AB 4 sets forth, for use by qualified personnel,1 a number of basic procedures that may be used for the inspection and preventive maintenance of molded case circuit breakers used in industrial...
NEMA AB 4
January 1, 2009
Guidelines for Inspection and Preventive Maintenance of Molded Case Circuit Breakers Used in Commercial and Industrial Applications
NEMA Standards Publication AB 4 sets forth, for use by qualified personnel1, a number of basic procedures that may be used for the inspection and preventive maintenance of molded case circuit...
January 1, 2003
Guidelines for Inspection and Preventive Maintenance of Molded Case Circuit Breakers Used in Commercial and Industrial Applications
NEMA Standards Publication AB 4 sets forth, for use by qualified personnel1, a number of basic procedures that may be used for the inspection and preventive maintenance of molded case circuit...
January 1, 2001
Guidelines for Inspection and Preventive Maintenance of Molded Case Circuit Breakers Used in Commercial and Industrial Applications
A description is not available for this item.
January 1, 1996
Guidelines for Inspection and Preventive Maintenance of Molded Case Circuit Breakers Used in Commercial and Industrial Applications
A description is not available for this item.
January 1, 1991
GUIDELINES FOR INSPECTION AND PREVENTIVE MAINTENANCE OF MOLDED CASE CIRCUIT BREAKERS USED IN COMMERCIAL AND INDUSTRIAL APPLICATIONS
A description is not available for this item.

References

Advertisement