NAVISTAR - CEMS A-37
Stainless and Heat Resisting Steels and Alloys
| Organization: | NAVISTAR |
| Publication Date: | 1 June 2009 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This specification covers requirements for stainless and heat resisting steels used in the Company's products. Requirements for stainless steel spring wire are covered in CEMS A-9, Steel Spring Wire. Requirements for stainless steel tubing used for exhaust, coolant, or heater applications can be found in TMS-1058, TMS-1061, and TMS-1069.
INTRODUCTION
Stainless steels offer good mechanical strength over a wide range of temperatures and provide corrosion resistance superior to all of the common structural steels. When buffed and polished, they improve the finished appearance of the part. Passivation of stainless steels can be performed to ensure a clean surface, free from iron-bearing contaminants which may result in undesirable rust and degraded surface appearance.
Restricted Chemical Substances
Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.
Document History