GMW14838

Overhead and Rear Window Trim Substrates

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2009
Status: inactive
Page Count: 7
scope:

Note: Nothing in this standard supersedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

This specification identifies thin substrate materials for overhead and rear window trim applications consisting of foam and/or fiber.

Material Description. The type refers to the performance attributes.

Materials intended to be used in substrate applications must also meet the assembly performance requirements per GMW14444 as assembled.

Symbols. Not applicable.

Typical Applications. Typical applications include overhead and rear window trim substrate applications.

Remarks. Not applicable.

Document History

September 1, 2019
Overhead Substrates
Material Description. Materials approved to this specification include thermoset and thermoplastic compression molded and moldable composite materials. Materials intended to be used in substrate...
May 1, 2014
Overhead and Rear Window Trim Substrates
Material Description. The type refers to the performance attributes. Materials intended to be used in substrate applications must also meet the assembly performance requirements per GMW14444 as...
GMW14838
May 1, 2009
Overhead and Rear Window Trim Substrates
Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
August 1, 2006
Overhead and Rear Window Trim Substrates
This specification identifies thin substrate materials for overhead and rear window trim applications consisting of foam and/or fiber.

References

Advertisement