GMW15201

Double-Coated Foam Tape for Exterior Attachment

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2009
Status: inactive
Page Count: 12
scope:

Material Description. This specification describes the material and performance requirements for tapes with a foamed carrier coated on both sides with an adhesive which is commonly, but not restricted to, the acrylic based pressure sensitive type. This system is to be used primarily for the attachment of exterior trim products such as moldings, claddings, appliqués, nameplates, emblems, and weatherstrips. The adhesive surface, unless otherwise specified, shall be protected with a polyethylene liner.

Symbols. Not applicable.

Typical Applications. Various types of systems are available under this specification. See 3.2.

Remarks. Not applicable.

Document History

January 1, 2020
Double-Coated Foam Tape for Exterior Attachment
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
July 1, 2014
Double-Coated Foam Tape for Exterior Attachment
A description is not available for this item.
February 1, 2014
Double-Coated Foam Tape for Exterior Attachment
Material Description. This specification describes the material and performance requirements for tapes consisting of a closed-cell foamed carrier coated with an adhesive on both sides. The adhesive...
December 1, 2010
Double-Coated Foam Tape for Exterior Attachment
Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW15201
May 1, 2009
Double-Coated Foam Tape for Exterior Attachment
Material Description. This specification describes the material and performance requirements for tapes with a foamed carrier coated on both sides with an adhesive which is commonly, but not...

References

Advertisement